NTE Electronics, Inc. Scr, 4A, 50V, To-202; Peak Repetitive Off State Voltage Nte Electronics NTE5453

Description
SCR, 4A, 50V, TO-202; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:4A; Thyristor Case Style:TO-202; No. of Pins:3Pins; Peak Non Repetitive Surge Current:20A RoHS Compliant: Yes
Description
SCR, 4A, 50V, TO-202; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:4A; Thyristor Case Style:TO-202; No. of Pins:3Pins; Peak Non Repetitive Surge Current:20A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr, 4A, 50V, To-202; Peak Repetitive Off State Voltage Nte Electronics - 31C4757 - Newark, An Avnet Company
Chicago, IL, United States
Scr, 4A, 50V, To-202; Peak Repetitive Off State Voltage Nte Electronics
31C4757
Scr, 4A, 50V, To-202; Peak Repetitive Off State Voltage Nte Electronics 31C4757
SCR, 4A, 50V, TO-202; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:4A; Thyristor Case Style:TO-202; No. of Pins:3Pins; Peak Non Repetitive Surge Current:20A RoHS Compliant: Yes

SCR, 4A, 50V, TO-202; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:4A; Thyristor Case Style:TO-202; No. of Pins:3Pins; Peak Non Repetitive Surge Current:20A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 31C4757
Product Name Scr, 4A, 50V, To-202; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B632-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details