NTE Electronics, Inc. Scr Thyristor, 8A, 600V, To-127; Peak Repetitive Off State Voltage Nte Electronics NTE5448

Description
SCR THYRISTOR, 8A, 600V, TO-127; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:30mA; Average On State Current:5.1A; On State RMS Current:8A; Thyristor Case Style:TO-127; No. of Pins:3Pins; Holding Current Max:40mA RoHS Compliant: Yes
Description
SCR THYRISTOR, 8A, 600V, TO-127; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:30mA; Average On State Current:5.1A; On State RMS Current:8A; Thyristor Case Style:TO-127; No. of Pins:3Pins; Holding Current Max:40mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 8A, 600V, To-127; Peak Repetitive Off State Voltage Nte Electronics - 97C5573 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 8A, 600V, To-127; Peak Repetitive Off State Voltage Nte Electronics
97C5573
Scr Thyristor, 8A, 600V, To-127; Peak Repetitive Off State Voltage Nte Electronics 97C5573
SCR THYRISTOR, 8A, 600V, TO-127; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:30mA; Average On State Current:5.1A; On State RMS Current:8A; Thyristor Case Style:TO-127; No. of Pins:3Pins; Holding Current Max:40mA RoHS Compliant: Yes

SCR THYRISTOR, 8A, 600V, TO-127; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:30mA; Average On State Current:5.1A; On State RMS Current:8A; Thyristor Case Style:TO-127; No. of Pins:3Pins; Holding Current Max:40mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 97C5573
Product Name Scr Thyristor, 8A, 600V, To-127; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010035 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 5P4J-AZ - 856784-5P4J-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details