NTE Electronics, Inc. Thyristor, Scr, 5.1A, 400V, To-220-3; Peak Repetitive Off State Voltage Nte Electronics NTE5437

Description
THYRISTOR, SCR, 5.1A, 400V, TO-220-3; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:5.1A; On State RMS Current:8A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR, SCR, 5.1A, 400V, TO-220-3; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:5.1A; On State RMS Current:8A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 5.1A, 400V, To-220-3; Peak Repetitive Off State Voltage Nte Electronics - 31C1787 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 5.1A, 400V, To-220-3; Peak Repetitive Off State Voltage Nte Electronics
31C1787
Thyristor, Scr, 5.1A, 400V, To-220-3; Peak Repetitive Off State Voltage Nte Electronics 31C1787
THYRISTOR, SCR, 5.1A, 400V, TO-220-3; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:5.1A; On State RMS Current:8A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

THYRISTOR, SCR, 5.1A, 400V, TO-220-3; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:5.1A; On State RMS Current:8A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 31C1787
Product Name Thyristor, Scr, 5.1A, 400V, To-220-3; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B561SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T345N18EOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Nonstandard
View Details
Thyristors - 9056162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 11
Pin Count 3
View Details