NTE Electronics, Inc. Scr Thyristor, 7A, 200V, To-5; Peak Repetitive Off State Voltage Nte Electronics NTE5427

Description
SCR THYRISTOR, 7A, 200V, TO-5; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:25mA; Average On State Current:-; On State RMS Current:7A; Thyristor Case Style:TO-5; No. of Pins:3Pins; Holding Current Max:50mA; MSL:- RoHS Compliant: Yes
Description
SCR THYRISTOR, 7A, 200V, TO-5; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:25mA; Average On State Current:-; On State RMS Current:7A; Thyristor Case Style:TO-5; No. of Pins:3Pins; Holding Current Max:50mA; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 7A, 200V, To-5; Peak Repetitive Off State Voltage Nte Electronics - 31C4751 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 7A, 200V, To-5; Peak Repetitive Off State Voltage Nte Electronics
31C4751
Scr Thyristor, 7A, 200V, To-5; Peak Repetitive Off State Voltage Nte Electronics 31C4751
SCR THYRISTOR, 7A, 200V, TO-5; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:25mA; Average On State Current:-; On State RMS Current:7A; Thyristor Case Style:TO-5; No. of Pins:3Pins; Holding Current Max:50mA; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 7A, 200V, TO-5; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:25mA; Average On State Current:-; On State RMS Current:7A; Thyristor Case Style:TO-5; No. of Pins:3Pins; Holding Current Max:50mA; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 31C4751
Product Name Scr Thyristor, 7A, 200V, To-5; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR68-002 - 926844-MCR68-002 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Scr Thyristor, 1.6Kv, 160A Rohs Compliant Infineon - 42AH2069 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details