NTE Electronics, Inc. Thyristor, Scr, Isolated, 10A, 200V, To-220; Peak Repetitive Off State Voltage Nte Electronics NTE5417

Description
THYRISTOR, SCR, ISOLATED, 10A, 200V, TO-220; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:25mA; Average On State Current:-; On State RMS Current:10A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes
Description
THYRISTOR, SCR, ISOLATED, 10A, 200V, TO-220; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:25mA; Average On State Current:-; On State RMS Current:10A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, Isolated, 10A, 200V, To-220; Peak Repetitive Off State Voltage Nte Electronics - 31C4748 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, Isolated, 10A, 200V, To-220; Peak Repetitive Off State Voltage Nte Electronics
31C4748
Thyristor, Scr, Isolated, 10A, 200V, To-220; Peak Repetitive Off State Voltage Nte Electronics 31C4748
THYRISTOR, SCR, ISOLATED, 10A, 200V, TO-220; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:25mA; Average On State Current:-; On State RMS Current:10A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

THYRISTOR, SCR, ISOLATED, 10A, 200V, TO-220; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:25mA; Average On State Current:-; On State RMS Current:10A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 31C4748
Product Name Thyristor, Scr, Isolated, 10A, 200V, To-220; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
M50 Series High Surge Current Rectifiers - M5010011 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1040N20TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 2200 volts
View Details
Thyristors - 9056099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details