RECTIFIER MODULE, 1A, 12KV, MODULE; Repetitive Peak Reverse Voltage:12kV; Average Forward Current:1A; Forward Voltage Max:18V; Diode Module Configuration:Single
Silicon High Voltage Plastic Rectifier Module for Industrial and Microwave Ovens
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Rectifiers | General Purpose Diodes |
| Product Number | 31C4742 | 70214695 |
| Product Name | Rectifier Module, 1A, 12Kv, Module; Repetitive Peak Reverse Voltage Nte Electronics | RECTIFIER -SILICON 12KV FOR MICROWAVE OVEN AND HIGH VOLTAGE APPLICATIONS |
| Package | Module | |
| RoHS Compliant | RoHS | |
| VRRM | 12000 volts | |
| VF | 18 volts | 14 volts |