NTE Electronics, Inc. Scr Thyristor, 800Ma, 400V, To-92; Peak Repetitive Off State Voltage Nte Electronics NTE5405

Description
SCR THYRISTOR, 800mA, 400V, TO-92; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mARoHS Compliant: Yes
Description
SCR THYRISTOR, 800mA, 400V, TO-92; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 800Ma, 400V, To-92; Peak Repetitive Off State Voltage Nte Electronics - 06M7455 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 800Ma, 400V, To-92; Peak Repetitive Off State Voltage Nte Electronics
06M7455
Scr Thyristor, 800Ma, 400V, To-92; Peak Repetitive Off State Voltage Nte Electronics 06M7455
SCR THYRISTOR, 800mA, 400V, TO-92; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mARoHS Compliant: Yes

SCR THYRISTOR, 800mA, 400V, TO-92; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 06M7455
Product Name Scr Thyristor, 800Ma, 400V, To-92; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCR Modules - L413F - VAST STOCK CO., LIMITED
Sensata Technologies
View Details
3 suppliers
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack3
Pin Count 5
View Details
EUPC Standard SCR - TT251N16KOF - Galco Industrial Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details