NTE Electronics, Inc. Scr Thyristor, 800Ma, 3V, To-92; Peak Repetitive Off State Voltage Nte Electronics NTE5400

Description
SCR THYRISTOR, 800mA, 3V, TO-92; Peak Repetitive Off State Voltage:30V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mA RoHS Compliant: Yes
Description
SCR THYRISTOR, 800mA, 3V, TO-92; Peak Repetitive Off State Voltage:30V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 800Ma, 3V, To-92; Peak Repetitive Off State Voltage Nte Electronics - 31C4739 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 800Ma, 3V, To-92; Peak Repetitive Off State Voltage Nte Electronics
31C4739
Scr Thyristor, 800Ma, 3V, To-92; Peak Repetitive Off State Voltage Nte Electronics 31C4739
SCR THYRISTOR, 800mA, 3V, TO-92; Peak Repetitive Off State Voltage:30V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mA RoHS Compliant: Yes

SCR THYRISTOR, 800mA, 3V, TO-92; Peak Repetitive Off State Voltage:30V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 31C4739
Product Name Scr Thyristor, 800Ma, 3V, To-92; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B514-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 5053087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1601N35TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 3600 volts
View Details