Silicon Bridge Rectifier, Single-Phase, 25 A, Thru Hole Mount
R-SI BRIDGE 400V 25A
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 70215809 | NTE5324 |
| Product Name | BRIDGE RECTIFIER - FULL WAVE SINGLE PHASE 400V 25A | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |
| VRRM | 400 volts | |
| IFSM | 400 amps | |
| IR | 1 mA |