Single Phase Bridge Rectifier, Hole Mount, 8 A, -55 to +125°C Operating Junction Temperature
R-SI BRIDGE 200V 8A
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 70215805 | NTE5313 |
| Product Name | BRIDGE RECTIFIER - FULL WAVE SINGLE PHASE 200V 8A | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |
| VRRM | 200 volts | |
| IFSM | 200 amps | |
| IR | 1 mA |