NTE ELECTRONICS, INC.
NTE53016 -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - BRIDGE RECTIFIERS
NTE Electronics, Inc.
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
NTE53016
Description
R-BRIDGE 200V 50A
-
Acme Chip Technology Co., Limited
Description
R-BRIDGE 200V 50A
Suppliers
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
NTE53016
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
NTE53016 |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
|
Life Cycle Stage
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
Rectifier Configuration / Technology
Schottky
Package
SOD-323; Sod-323
RoHS Compliant
RoHS
View Details
Fuji Electric Corp. of America
Package
TO-220F
IO
40 amps
VRRM
120 volts
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details