NTE Electronics, Inc. Discrete Semiconductor Products - Diodes - Zener - Single NTE5296A

Description
Win Source Part Number: 959518-NTE5296A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bag Standard Package: 1 Tolerance: ±5% Power - Max: 50 W Voltage - Zener (Nom) (Vz): 200 V Impedance (Max) (Zzt): 100 Ohms Mounting Type: Chassis, Stud Mount Package / Case: DO-203AB, DO-5, Stud Supplier Device Package: DO-5 Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): NTE5296ANTE5296A.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8541.10.0050 Mfr: NTE Electronics, Inc Other Names: 2368-NTE5296A
Request a Quote Datasheet
Description
Win Source Part Number: 959518-NTE5296A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bag Standard Package: 1 Tolerance: ±5% Power - Max: 50 W Voltage - Zener (Nom) (Vz): 200 V Impedance (Max) (Zzt): 100 Ohms Mounting Type: Chassis, Stud Mount Package / Case: DO-203AB, DO-5, Stud Supplier Device Package: DO-5 Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): NTE5296ANTE5296A.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8541.10.0050 Mfr: NTE Electronics, Inc Other Names: 2368-NTE5296A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 959518-NTE5296A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
959518-NTE5296A
Discrete Semiconductor Products - Diodes - Zener - Single 959518-NTE5296A
Win Source Part Number: 959518-NTE5296A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bag Standard Package: 1 Tolerance: ±5% Power - Max: 50 W Voltage - Zener (Nom) (Vz): 200 V Impedance (Max) (Zzt): 100 Ohms Mounting Type: Chassis, Stud Mount Package / Case: DO-203AB, DO-5, Stud Supplier Device Package: DO-5 Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): NTE5296ANTE5296A.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8541.10.0050 Mfr: NTE Electronics, Inc Other Names: 2368-NTE5296A

Win Source Part Number: 959518-NTE5296A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bag
Standard Package: 1
Tolerance: ±5%
Power - Max: 50 W
Voltage - Zener (Nom) (Vz): 200 V
Impedance (Max) (Zzt): 100 Ohms
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-5
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): NTE5296ANTE5296A.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 8541.10.0050
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE5296A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - NTE5296A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
NTE5296A
Discrete Semiconductor Products - Diodes - Zener NTE5296A
DIODE ZENER 200V 50W DO5

DIODE ZENER 200V 50W DO5

Supplier's Site
Zener Diode, 50W, 200V, Do-5; Zener Voltage Nom Nte Electronics - 29C4660 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 50W, 200V, Do-5; Zener Voltage Nom Nte Electronics
29C4660
Zener Diode, 50W, 200V, Do-5; Zener Voltage Nom Nte Electronics 29C4660
ZENER DIODE, 50W, 200V, DO-5; Zener Voltage Nom:200V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 50W, 200V, DO-5; Zener Voltage Nom:200V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 959518-NTE5296A NTE5296A 29C4660
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diode, 50W, 200V, Do-5; Zener Voltage Nom Nte Electronics
Package DO-203AB, DO-5, Stud DO-5 DO-5; DO-5
VZ 200 volts 200 volts
ZZT 100 ohms 100 ohms
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1460572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4463US - Micross Components, Inc.
Specs
IR 0.5000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Single Zener Diodes - 1727-1942-3-ND - DigiKey
Specs
Tj -65 to 200 C (-85 to 392 F)
View Details
3 suppliers