DIODE ZENER 130V 50W DO5
DIODE, ZENER, 50W, 130V, DO-203AB-2; Zener Voltage Nom:130V; Power Dissipation:50W; Diode Case Style:DO-203AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | NTE5289A | 31C4682 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 50W, 130V, Do-203Ab-2; Zener Voltage Nom Nte Electronics |
| Life Cycle Stage | Active | |
| Package | DO-5 | DO-203AB |
| VZ | 130 volts | |
| ZZT | 50 ohms |