Win Source Part Number: 1082092-NTE5287A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bag
Standard Package: 1
Tolerance: ±5%
Power - Max: 50 W
Voltage - Zener (Nom) (Vz): 110 V
Impedance (Max) (Zzt): 30 Ohms
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-5
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): 1N3004A; 1N3004B; 1N3340A; 1N3009B; 1N3006B;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8541.10.0050
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE5287A
DIODE ZENER 110V 50W DO5
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1082092-NTE5287A | NTE5287A |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-203AB, DO-5, Stud | DO-5 |