NTE Electronics, Inc. Diode, Zener, 82V, 50W; Zener Voltage Vz Typ Nte Electronics NTE5283A

Description
DIODE, ZENER, 82V, 50W; Zener Voltage Vz Typ:82V; Power Dissipation Pd:50W; Diode Case Style:DO-203AB; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Description
DIODE, ZENER, 82V, 50W; Zener Voltage Vz Typ:82V; Power Dissipation Pd:50W; Diode Case Style:DO-203AB; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 82V, 50W; Zener Voltage Vz Typ Nte Electronics - 31C4670 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 82V, 50W; Zener Voltage Vz Typ Nte Electronics
31C4670
Diode, Zener, 82V, 50W; Zener Voltage Vz Typ Nte Electronics 31C4670
DIODE, ZENER, 82V, 50W; Zener Voltage Vz Typ:82V; Power Dissipation Pd:50W; Diode Case Style:DO-203AB; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ZENER, 82V, 50W; Zener Voltage Vz Typ:82V; Power Dissipation Pd:50W; Diode Case Style:DO-203AB; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - NTE5283A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
NTE5283A
Discrete Semiconductor Products - Diodes - Zener NTE5283A
DIODE ZENER 82V 50W DO5

DIODE ZENER 82V 50W DO5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes
Product Number 31C4670 NTE5283A
Product Name Diode, Zener, 82V, 50W; Zener Voltage Vz Typ Nte Electronics Discrete Semiconductor Products - Diodes - Zener
Package DO-203AB DO-5
Pin Count 2
RoHS Compliant RoHS
VZ 82 volts 82 volts
Unlock Full Specs
to access all available technical data