NTE Electronics, Inc. Zener Diode, 50W, 25V, Do-5; Zener Voltage Nom Nte Electronics NTE5265A

Description
ZENER DIODE, 50W, 25V, DO-5; Zener Voltage Nom:25V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, 50W, 25V, DO-5; Zener Voltage Nom:25V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 50W, 25V, Do-5; Zener Voltage Nom Nte Electronics - 31C4634 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 50W, 25V, Do-5; Zener Voltage Nom Nte Electronics
31C4634
Zener Diode, 50W, 25V, Do-5; Zener Voltage Nom Nte Electronics 31C4634
ZENER DIODE, 50W, 25V, DO-5; Zener Voltage Nom:25V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 50W, 25V, DO-5; Zener Voltage Nom:25V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 31C4634
Product Name Zener Diode, 50W, 25V, Do-5; Zener Voltage Nom Nte Electronics
Package DO-5; DO-5
Unlock Full Specs
to access all available technical data