NTE ELECTRONICS, INC.
NTE5259AK -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - ZENER
NTE Electronics, Inc.
Discrete Semiconductor Products - Diodes - Zener
NTE5259AK
Description
DIODE ZENER 17V 50W DO5
-
Shenzhen Shengyu Electronics Technology Limited
Description
DIODE ZENER 17V 50W DO5
Suppliers
Discrete Semiconductor Products - Diodes - Zener
NTE5259AK
Supplier's Site
Technical Specifications
|
Product Category
|
Zener Diodes |
|
Product Number
|
NTE5259AK |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Zener |
|
Life Cycle Stage
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
Package
DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details
Package
SOD-123; Sod-123
Pin Count
2
RoHS Compliant
RoHS
View Details
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
IF
500 mA
View Details
3 suppliers