NTE Electronics, Inc. Metal Oxide Varistor, 370V, 740V, 23Mm Disc; Voltage Rating Vac Nte Electronics NTE524V30

Description
METAL OXIDE VARISTOR, 370V, 740V, 23MM DISC; Voltage Rating VAC:280V; Voltage Rating VDC:370V; Product Range:NTE524V Series; Clamping Voltage Vc Max:740V; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 370V, 740V, 23MM DISC; Voltage Rating VAC:280V; Voltage Rating VDC:370V; Product Range:NTE524V Series; Clamping Voltage Vc Max:740V; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 370V, 740V, 23Mm Disc; Voltage Rating Vac Nte Electronics - 31C4583 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 370V, 740V, 23Mm Disc; Voltage Rating Vac Nte Electronics
31C4583
Metal Oxide Varistor, 370V, 740V, 23Mm Disc; Voltage Rating Vac Nte Electronics 31C4583
METAL OXIDE VARISTOR, 370V, 740V, 23MM DISC; Voltage Rating VAC:280V; Voltage Rating VDC:370V; Product Range:NTE524V Series; Clamping Voltage Vc Max:740V; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 370V, 740V, 23MM DISC; Voltage Rating VAC:280V; Voltage Rating VDC:370V; Product Range:NTE524V Series; Clamping Voltage Vc Max:740V; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31C4583
Product Name Metal Oxide Varistor, 370V, 740V, 23Mm Disc; Voltage Rating Vac Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6515 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B482G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YG811S04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details