NTE Electronics, Inc. Metal Oxide Varistor, 320V, 630V, 23Mm Disc; Voltage Rating Vac Nte Electronics NTE524V25

Description
METAL OXIDE VARISTOR, 320V, 630V, 23MM DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:NTE524V Series; Clamping Voltage Vc Max:630V; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 320V, 630V, 23MM DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:NTE524V Series; Clamping Voltage Vc Max:630V; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 320V, 630V, 23Mm Disc; Voltage Rating Vac Nte Electronics - 06M7437 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 320V, 630V, 23Mm Disc; Voltage Rating Vac Nte Electronics
06M7437
Metal Oxide Varistor, 320V, 630V, 23Mm Disc; Voltage Rating Vac Nte Electronics 06M7437
METAL OXIDE VARISTOR, 320V, 630V, 23MM DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:NTE524V Series; Clamping Voltage Vc Max:630V; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 320V, 630V, 23MM DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:NTE524V Series; Clamping Voltage Vc Max:630V; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06M7437
Product Name Metal Oxide Varistor, 320V, 630V, 23Mm Disc; Voltage Rating Vac Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 15CTQ045-1PBF - 1121332-15CTQ045-1PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details