NTE Electronics, Inc. Metal Oxide Varistor, 210V, 410V, 23Mm Disc; Voltage Rating Vac Nte Electronics NTE524V15

Description
METAL OXIDE VARISTOR, 210V, 410V, 23MM DISC; Voltage Rating VAC:160V; Voltage Rating VDC:210V; Product Range:NTE524V Series; Clamping Voltage Vc Max:410V; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 210V, 410V, 23MM DISC; Voltage Rating VAC:160V; Voltage Rating VDC:210V; Product Range:NTE524V Series; Clamping Voltage Vc Max:410V; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 210V, 410V, 23Mm Disc; Voltage Rating Vac Nte Electronics - 06M7436 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 210V, 410V, 23Mm Disc; Voltage Rating Vac Nte Electronics
06M7436
Metal Oxide Varistor, 210V, 410V, 23Mm Disc; Voltage Rating Vac Nte Electronics 06M7436
METAL OXIDE VARISTOR, 210V, 410V, 23MM DISC; Voltage Rating VAC:160V; Voltage Rating VDC:210V; Product Range:NTE524V Series; Clamping Voltage Vc Max:410V; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 210V, 410V, 23MM DISC; Voltage Rating VAC:160V; Voltage Rating VDC:210V; Product Range:NTE524V Series; Clamping Voltage Vc Max:410V; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06M7436
Product Name Metal Oxide Varistor, 210V, 410V, 23Mm Disc; Voltage Rating Vac Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4493 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 9.5 mA
IR 0.2500 mA
View Details
Automotive 35V 100mA Diode and Rectifier - 284-BA892 E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details
QPL High Voltage Diode - JANTXV1N6513 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
Illuminance sensors - S10604-200CT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
RoHS Compliant RoHS
VR -0.5000 to 12 volts
Tj -30 to 80 C (-22 to 176 F)
View Details