NTE ELECTRONICS, INC.
NTE524V13 -- MOV 135V RMS DIA=23MM 72 JOULES ITM=6500A CLAMPING VOLTAGE=355V
NTE Electronics, Inc.
MOV 135V RMS DIA=23MM 72 JOULES ITM=6500A CLAMPING VOLTAGE=355V
NTE524V13
Description
Metal Oxide Varistors
Description
Metal Oxide Varistors
Suppliers
MOV 135V RMS DIA=23MM 72 JOULES ITM=6500A CLAMPING VOLTAGE=355V
70214684
Supplier's Site
Technical Specifications
|
Product Category
|
Metal Oxide Varistors (MOVs) |
Metal Oxide Varistors (MOVs) |
|
Product Number
|
70214684 |
|
|
Product Name
|
MOV 135V RMS DIA=23MM 72 JOULES ITM=6500A CLAMPING VOLTAGE=355V |
Varistor/MOV |
|
Supply Voltage (VS)
|
180 volts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards and Certifications
RoHS; UL
Supply Voltage (VS)
550 volts
Tj
-40 to 85 C (-40 to 185 F)
View Details
Configuration
Single Device
Mounting / Packaging
Radial Leads; Radial Lead
Standards and Certifications
RoHS; UL
View Details