NTE Electronics, Inc. Metal Oxide Varistor, 180V, 355V, 23Mm Disc; Voltage Rating Vac Nte Electronics NTE524V13

Description
METAL OXIDE VARISTOR, 180V, 355V, 23MM DISC; Voltage Rating VAC:135V; Voltage Rating VDC:180V; Product Range:NTE524V Series; Clamping Voltage Vc Max:355V; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 180V, 355V, 23MM DISC; Voltage Rating VAC:135V; Voltage Rating VDC:180V; Product Range:NTE524V Series; Clamping Voltage Vc Max:355V; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 180V, 355V, 23Mm Disc; Voltage Rating Vac Nte Electronics - 06M7435 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 180V, 355V, 23Mm Disc; Voltage Rating Vac Nte Electronics
06M7435
Metal Oxide Varistor, 180V, 355V, 23Mm Disc; Voltage Rating Vac Nte Electronics 06M7435
METAL OXIDE VARISTOR, 180V, 355V, 23MM DISC; Voltage Rating VAC:135V; Voltage Rating VDC:180V; Product Range:NTE524V Series; Clamping Voltage Vc Max:355V; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 180V, 355V, 23MM DISC; Voltage Rating VAC:135V; Voltage Rating VDC:180V; Product Range:NTE524V Series; Clamping Voltage Vc Max:355V; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06M7435
Product Name Metal Oxide Varistor, 180V, 355V, 23Mm Disc; Voltage Rating Vac Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1333366 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: PH865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Diode and Rectifier - 280-BAS116GW - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
3 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details