NTE ELECTRONICS, INC.
NTE5243AK -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - ZENER
NTE Electronics, Inc.
Discrete Semiconductor Products - Diodes - Zener
NTE5243AK
Description
DIODE ZENER 5.1V 50W DO5
-
Shenzhen Shengyu Electronics Technology Limited
Description
DIODE ZENER 5.1V 50W DO5
Suppliers
Discrete Semiconductor Products - Diodes - Zener
NTE5243AK
Supplier's Site
Technical Specifications
|
Product Category
|
Zener Diodes |
|
Product Number
|
NTE5243AK |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Zener |
|
Life Cycle Stage
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
IF
500 mA
View Details
6 suppliers
Package
SOD-323; Sod-323f
Pin Count
2
RoHS Compliant
RoHS
View Details