Win Source Part Number: 1082091-NTE5223A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bag
Standard Package: 1
Tolerance: ±5%
Power - Max: 10 W
Voltage - Zener (Nom) (Vz): 120 V
Impedance (Max) (Zzt): 75 Ohms
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-4
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8541.10.0050
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE5223A
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1082091-NTE5223A |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single |
| Package | DO-203AA, DO-4, Stud |