NTE Electronics, Inc. Discrete Semiconductor Products - Diodes - Zener NTE5198A

Description
DIODE ZENER 24V 10W DO4
Description
DIODE ZENER 24V 10W DO4

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - NTE5198A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
NTE5198A
Discrete Semiconductor Products - Diodes - Zener NTE5198A
DIODE ZENER 24V 10W DO4

DIODE ZENER 24V 10W DO4

Supplier's Site
ZENER DIODE 24.0V 10W DO-4 5% ANODE CASE - 70214608 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZENER DIODE 24.0V 10W DO-4 5% ANODE CASE
70214608
ZENER DIODE 24.0V 10W DO-4 5% ANODE CASE 70214608
ZENER DIODE 24.0V 10W DO-4 5% ANODE CASE

ZENER DIODE 24.0V 10W DO-4 5% ANODE CASE

Supplier's Site
Zener Diode, 10W, 24V, Do-4; Zener Voltage Nom Nte Electronics - 31C4509 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 10W, 24V, Do-4; Zener Voltage Nom Nte Electronics
31C4509
Zener Diode, 10W, 24V, Do-4; Zener Voltage Nom Nte Electronics 31C4509
ZENER DIODE, 10W, 24V, DO-4; Zener Voltage Nom:24V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 10W, 24V, DO-4; Zener Voltage Nom:24V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number NTE5198A 70214608 31C4509
Product Name Discrete Semiconductor Products - Diodes - Zener ZENER DIODE 24.0V 10W DO-4 5% ANODE CASE Zener Diode, 10W, 24V, Do-4; Zener Voltage Nom Nte Electronics
Life Cycle Stage Active
Package DO-4 DO-4 DO-4; DO-4
VZ 24 volts
ZZT 5 ohms
Tj -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F) ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data