Win Source Part Number: 1039076-NTE5193A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bag
Standard Package: 1
Tolerance: ±5%
Power - Max: 10 W
Voltage - Zener (Nom) (Vz): 17 V
Impedance (Max) (Zzt): 4 Ohms
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-4
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): 1N2981B; 1N2981A; 1N2982B;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8541.10.0050
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE5193A
Zener Diode,Single, Two Terminal,17V V(Z),5%,DO-4 RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1039076-NTE5193A | 31C4500 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode,single, Two Terminal,17V V(Z),5%,do-4 Rohs Compliant Nte Electronics |
| Package | DO-203AA, DO-4, Stud |