NTE Electronics, Inc. Zener Diode, 10W, 15V, Do-4; Zener Voltage Nom Nte Electronics NTE5191A

Description
ZENER DIODE, 10W, 15V, DO-4; Zener Voltage Nom:15V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, 10W, 15V, DO-4; Zener Voltage Nom:15V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 10W, 15V, Do-4; Zener Voltage Nom Nte Electronics - 06M7434 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 10W, 15V, Do-4; Zener Voltage Nom Nte Electronics
06M7434
Zener Diode, 10W, 15V, Do-4; Zener Voltage Nom Nte Electronics 06M7434
ZENER DIODE, 10W, 15V, DO-4; Zener Voltage Nom:15V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 10W, 15V, DO-4; Zener Voltage Nom:15V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 06M7434
Product Name Zener Diode, 10W, 15V, Do-4; Zener Voltage Nom Nte Electronics
Package DO-4; DO-4
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6633 - Newark, An Avnet Company
Specs
Package DO-204AL
Pin Count 2
RoHS Compliant RoHS
View Details