300 mA, 5 uA (Max.), +200 °C, Silicon Rectifier Diode
DIODE GEN PURP 100V 150MA DO35
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 70215181 | NTE519 |
| Product Name | DIODE SILICON PRV=100V IF=0.3A DO-35 CASE FAST TRR=4NS FAST SWITCHING | Discrete Semiconductor Products - Diodes - Rectifiers |
| VRRM | 100 volts | |
| IFSM | 2 amps | |
| VF | 1 volts | 1 volts |