NTE Electronics, Inc. Zener Diode, 10W, 13V, Do-4; Zener Voltage Nom Nte Electronics NTE5189A

Description
ZENER DIODE, 10W, 13V, DO-4; Zener Voltage Nom:13V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, 10W, 13V, DO-4; Zener Voltage Nom:13V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 10W, 13V, Do-4; Zener Voltage Nom Nte Electronics - 31C4491 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 10W, 13V, Do-4; Zener Voltage Nom Nte Electronics
31C4491
Zener Diode, 10W, 13V, Do-4; Zener Voltage Nom Nte Electronics 31C4491
ZENER DIODE, 10W, 13V, DO-4; Zener Voltage Nom:13V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 10W, 13V, DO-4; Zener Voltage Nom:13V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 31C4491
Product Name Zener Diode, 10W, 13V, Do-4; Zener Voltage Nom Nte Electronics
Package DO-4; DO-4
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 7513730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Single Zener Diodes - 1N4741A,133-ND - DigiKey
Specs
Tj -65 to 200 C (-85 to 392 F)
View Details
2 suppliers