NTE Electronics, Inc. Discrete Semiconductor Products - Diodes - Zener - Single NTE5164A

Description
Win Source Part Number: 1109718-NTE5164A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bag Standard Package: 1 Tolerance: ±5% Power - Max: 5 W Voltage - Zener (Nom) (Vz): 180 V Impedance (Max) (Zzt): 430 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8541.10.0050 Mfr: NTE Electronics, Inc Other Names: 2368-NTE5164A
Request a Quote Datasheet
Description
Win Source Part Number: 1109718-NTE5164A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bag Standard Package: 1 Tolerance: ±5% Power - Max: 5 W Voltage - Zener (Nom) (Vz): 180 V Impedance (Max) (Zzt): 430 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8541.10.0050 Mfr: NTE Electronics, Inc Other Names: 2368-NTE5164A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1109718-NTE5164A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1109718-NTE5164A
Discrete Semiconductor Products - Diodes - Zener - Single 1109718-NTE5164A
Win Source Part Number: 1109718-NTE5164A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bag Standard Package: 1 Tolerance: ±5% Power - Max: 5 W Voltage - Zener (Nom) (Vz): 180 V Impedance (Max) (Zzt): 430 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8541.10.0050 Mfr: NTE Electronics, Inc Other Names: 2368-NTE5164A

Win Source Part Number: 1109718-NTE5164A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bag
Standard Package: 1
Tolerance: ±5%
Power - Max: 5 W
Voltage - Zener (Nom) (Vz): 180 V
Impedance (Max) (Zzt): 430 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8541.10.0050
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE5164A

Buy Now Datasheet
Zener Diode, 5W, 180V, Axial; Zener Voltage Nom Nte Electronics - 29C4649 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5W, 180V, Axial; Zener Voltage Nom Nte Electronics
29C4649
Zener Diode, 5W, 180V, Axial; Zener Voltage Nom Nte Electronics 29C4649
ZENER DIODE, 5W, 180V, AXIAL; Zener Voltage Nom:180V; Power Dissipation:5W; Diode Case Style:DO-201AE; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 5W, 180V, AXIAL; Zener Voltage Nom:180V; Power Dissipation:5W; Diode Case Style:DO-201AE; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number 1109718-NTE5164A 29C4649
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode, 5W, 180V, Axial; Zener Voltage Nom Nte Electronics
Package DO-204AH, DO-35, Axial DO-201AE; DO-201
VZ 180 volts
ZZT 430 ohms
Tj -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C47J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 1220901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details