DIODE, ZENER, 150V, 5W, AXIAL; Zener Voltage Vz Typ:150V; Power Dissipation Pd:5W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 31C4461 |
| Product Name | Diode, Zener, 150V, 5W, Axial; Zener Voltage Vz Typ Nte Electronics |
| Package | Axial Leaded |
| Pin Count | 2 |
| RoHS Compliant | RoHS |