Zener Diode, 5 W Power Dissipation
DIODE ZENER 120V 5W DO35
ZENER DIODE, 5W, 120V, AXIAL; Zener Voltage Nom:120V; Power Dissipation:5W; Diode Case Style:DO-201AE; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 70214665 | NTE5158A | 29C4648 |
| Product Name | ZENER DIODE - 120.0V 5W 5% AXIAL LEADED | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 5W, 120V, Axial; Zener Voltage Nom Nte Electronics |
| Package | DO-201 | DO-35; DO-35 | DO-201AE; DO-201 |
| VZ | 120 volts | 120 volts | |
| ZZT | 170 ohms | 170 ohms | |
| PD | 5000 milliwatts | 5000 milliwatts | |
| IR | 10 mA |