NTE Electronics, Inc. Diode, Zener, 75V, 5W, Axial Leaded; Zener Voltage Nom Nte Electronics NTE5152A

Description
DIODE, ZENER, 75V, 5W, AXIAL LEADED; Zener Voltage Nom:75V; Power Dissipation:5W; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: No
Description
DIODE, ZENER, 75V, 5W, AXIAL LEADED; Zener Voltage Nom:75V; Power Dissipation:5W; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 75V, 5W, Axial Leaded; Zener Voltage Nom Nte Electronics - 31C4454 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 75V, 5W, Axial Leaded; Zener Voltage Nom Nte Electronics
31C4454
Diode, Zener, 75V, 5W, Axial Leaded; Zener Voltage Nom Nte Electronics 31C4454
DIODE, ZENER, 75V, 5W, AXIAL LEADED; Zener Voltage Nom:75V; Power Dissipation:5W; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: No

DIODE, ZENER, 75V, 5W, AXIAL LEADED; Zener Voltage Nom:75V; Power Dissipation:5W; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 31C4454
Product Name Diode, Zener, 75V, 5W, Axial Leaded; Zener Voltage Nom Nte Electronics
Package Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4463 - Micross Components, Inc.
Specs
IR 0.5000 mA
View Details
Zener Diodes - 7385055P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B2V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers