NTE Electronics, Inc. Zener Diode, 5W, 68V, Axial; Zener Voltage Nom Nte Electronics NTE5151A

Description
ZENER DIODE, 5W, 68V, AXIAL; Zener Voltage Nom:68V; Power Dissipation:5W; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: No
Description
ZENER DIODE, 5W, 68V, AXIAL; Zener Voltage Nom:68V; Power Dissipation:5W; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 5W, 68V, Axial; Zener Voltage Nom Nte Electronics - 31C4453 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5W, 68V, Axial; Zener Voltage Nom Nte Electronics
31C4453
Zener Diode, 5W, 68V, Axial; Zener Voltage Nom Nte Electronics 31C4453
ZENER DIODE, 5W, 68V, AXIAL; Zener Voltage Nom:68V; Power Dissipation:5W; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: No

ZENER DIODE, 5W, 68V, AXIAL; Zener Voltage Nom:68V; Power Dissipation:5W; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 31C4453
Product Name Zener Diode, 5W, 68V, Axial; Zener Voltage Nom Nte Electronics
Package DO-35; DO-35
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B5V6J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
5 suppliers