ZENER DIODE, 5W, 56V, AXIAL; Zener Voltage Nom:56V; Power Dissipation:5W; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 31C4450 |
| Product Name | Zener Diode, 5W, 56V, Axial; Zener Voltage Nom Nte Electronics |
| Package | DO-35; DO-35 |