NTE Electronics, Inc. Diode, Zener, 5W, 22V; Zener Voltage Nom Nte Electronics NTE5136A

Description
DIODE, ZENER, 5W, 22V; Zener Voltage Nom:22V; Power Dissipation:5W; Diode Case Style:DO-201AE; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
DIODE, ZENER, 5W, 22V; Zener Voltage Nom:22V; Power Dissipation:5W; Diode Case Style:DO-201AE; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 5W, 22V; Zener Voltage Nom Nte Electronics - 29C9075 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5W, 22V; Zener Voltage Nom Nte Electronics
29C9075
Diode, Zener, 5W, 22V; Zener Voltage Nom Nte Electronics 29C9075
DIODE, ZENER, 5W, 22V; Zener Voltage Nom:22V; Power Dissipation:5W; Diode Case Style:DO-201AE; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 5W, 22V; Zener Voltage Nom:22V; Power Dissipation:5W; Diode Case Style:DO-201AE; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 29C9075
Product Name Diode, Zener, 5W, 22V; Zener Voltage Nom Nte Electronics
Package DO-201AE; DO-201
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1826989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package X3-dfn0603
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B3V6X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers