ZENER DIODE, 5W, 18V, AXIAL; Zener Voltage Nom:18V; Power Dissipation:5W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 29C4644 |
| Product Name | Zener Diode, 5W, 18V, Axial; Zener Voltage Nom Nte Electronics |
| Package | DO-41; DO-41 |