ZENER DIODE - 15.0V 5W 5% AXIAL LEADED
DIODE ZENER 15V 5W DO35
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 70215835 | NTE5130A |
| Product Name | ZENER DIODE - 15.0V 5W 5% AXIAL LEADED | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-201 | DO-35; DO-35 |
| PD | 5000 milliwatts | |
| IR | 75 mA | |
| Tj | -65 to ? C (-85 to ? F) | -65 to 200 C (-85 to 392 F) |