ZENER DIODE - 12.0V 5W 5% AXIAL LEADED
DIODE ZENER 12V 5W DO35
ZENER DIODE, 5W, 12V, DO-29; Zener Voltage Nom:12V; Power Dissipation:5W; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 70215834 | NTE5127A | 10M6197 |
| Product Name | ZENER DIODE - 12.0V 5W 5% AXIAL LEADED | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 5W, 12V, Do-29; Zener Voltage Nom Nte Electronics |
| Package | DO-201 | DO-35; DO-35 | Axial Leaded |
| PD | 5000 milliwatts | 5000 milliwatts | |
| IR | 100 mA | ||
| Tj | -65 to ? C (-85 to ? F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) |
| Life Cycle Stage | Active |