NTE Electronics, Inc. Zener Diode, 5W, 6.8V, Axial; Zener Voltage Nom Nte Electronics NTE5120A

Description
ZENER DIODE, 5W, 6.8V, AXIAL; Zener Voltage Nom:6.8V; Power Dissipation:5W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, 5W, 6.8V, AXIAL; Zener Voltage Nom:6.8V; Power Dissipation:5W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 5W, 6.8V, Axial; Zener Voltage Nom Nte Electronics - 06M7431 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5W, 6.8V, Axial; Zener Voltage Nom Nte Electronics
06M7431
Zener Diode, 5W, 6.8V, Axial; Zener Voltage Nom Nte Electronics 06M7431
ZENER DIODE, 5W, 6.8V, AXIAL; Zener Voltage Nom:6.8V; Power Dissipation:5W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 5W, 6.8V, AXIAL; Zener Voltage Nom:6.8V; Power Dissipation:5W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 06M7431
Product Name Zener Diode, 5W, 6.8V, Axial; Zener Voltage Nom Nte Electronics
Package DO-41; DO-41
Unlock Full Specs
to access all available technical data