ZENER DIODE, 5W, 6.2V, AXIAL; Zener Voltage Nom:6.2V; Power Dissipation:5W; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 6.2V 5W DO35
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 31C4430 | NTE5119A |
| Product Name | Zener Diode, 5W, 6.2V, Axial; Zener Voltage Nom Nte Electronics | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-35; DO-35 | DO-35; DO-35 |
| Pin Count | 2 | |
| RoHS Compliant | RoHS | |
| PD | 5000 milliwatts |