NTE Electronics, Inc. Discrete Semiconductor Products - Diodes - Zener NTE5117A

Description
DIODE ZENER 5.6V 5W DO35
Description
DIODE ZENER 5.6V 5W DO35

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - NTE5117A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
NTE5117A
Discrete Semiconductor Products - Diodes - Zener NTE5117A
DIODE ZENER 5.6V 5W DO35

DIODE ZENER 5.6V 5W DO35

Supplier's Site
Zener Diode, 5W, 5.6V, Axial; Zener Voltage Nom Nte Electronics - 06M7430 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5W, 5.6V, Axial; Zener Voltage Nom Nte Electronics
06M7430
Zener Diode, 5W, 5.6V, Axial; Zener Voltage Nom Nte Electronics 06M7430
ZENER DIODE, 5W, 5.6V, AXIAL; Zener Voltage Nom:5.6V; Power Dissipation:5W; Diode Case Style:DO-201AE; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 5W, 5.6V, AXIAL; Zener Voltage Nom:5.6V; Power Dissipation:5W; Diode Case Style:DO-201AE; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
ZENER DIODE - 5.6V 5W 5% AXIAL LEADED - 70214644 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZENER DIODE - 5.6V 5W 5% AXIAL LEADED
70214644
ZENER DIODE - 5.6V 5W 5% AXIAL LEADED 70214644
ZENER DIODE - 5.6V 5W 5% AXIAL LEADED

ZENER DIODE - 5.6V 5W 5% AXIAL LEADED

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number NTE5117A 06M7430 70214644
Product Name Discrete Semiconductor Products - Diodes - Zener Zener Diode, 5W, 5.6V, Axial; Zener Voltage Nom Nte Electronics ZENER DIODE - 5.6V 5W 5% AXIAL LEADED
Life Cycle Stage Active
Package DO-201; DO-201 DO-201AE; DO-201 DO-201
VZ 5.6 volts
ZZT 1 ohms
Tj -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to ? C (-85 to ? F)
Unlock Full Specs
to access all available technical data