ZENER DIODE, 1W, 130V, AXIAL; Zener Voltage Nom:130V; Power Dissipation:1W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 31C4414 |
| Product Name | Zener Diode, 1W, 130V, Axial; Zener Voltage Nom Nte Electronics |
| Package | DO-204AL |