NTE Electronics, Inc. Zener Diode, 1W, 4.3V, Axial; Zener Voltage Nom Nte Electronics NTE5068A

Description
ZENER DIODE, 1W, 4.3V, AXIAL; Zener Voltage Nom:4.3V; Power Dissipation:1W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, 1W, 4.3V, AXIAL; Zener Voltage Nom:4.3V; Power Dissipation:1W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1W, 4.3V, Axial; Zener Voltage Nom Nte Electronics - 31C4391 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 4.3V, Axial; Zener Voltage Nom Nte Electronics
31C4391
Zener Diode, 1W, 4.3V, Axial; Zener Voltage Nom Nte Electronics 31C4391
ZENER DIODE, 1W, 4.3V, AXIAL; Zener Voltage Nom:4.3V; Power Dissipation:1W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 4.3V, AXIAL; Zener Voltage Nom:4.3V; Power Dissipation:1W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 31C4391
Product Name Zener Diode, 1W, 4.3V, Axial; Zener Voltage Nom Nte Electronics
Package DO-204AL
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1460448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C20,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers