DIODE GEN PURP 1.5KV 500MA DO15
STANDARD DIODE, 500mA, 1.5KV, AXIAL; Repetitive Peak Reverse Voltage:1.5kV; Average Forward Current:500mA; Diode Configuration:Single
Silicon Rectifier Diode, 500 mA, 2 V, Axial Leaded Termination
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | NTE506 | 29C4632 | 70215091 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 500Ma, 1.5Kv, Axial; Repetitive Peak Reverse Voltage Nte Electronics | RECTIFIER SILICON PRV=1500V IF=0.5A TRR=500NS |
| Package | DO-15 | DO-41 | |
| Life Cycle Stage | Active | ||
| VF | 2.5 volts | 2 volts | 2 volts |
| IF | 500 mA | 500 mA |