NTE Electronics, Inc. Discrete Semiconductor Products - Diodes - Zener NTE5052A

Description
DIODE ZENER 120V 500 MV DO35
Description
DIODE ZENER 120V 500 MV DO35

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - NTE5052A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
NTE5052A
Discrete Semiconductor Products - Diodes - Zener NTE5052A
DIODE ZENER 120V 500 MV DO35

DIODE ZENER 120V 500 MV DO35

Supplier's Site
Diode, Zener, 120V, 0.5W, Do-35; Zener Voltage Nom Nte Electronics - 33K1355 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 120V, 0.5W, Do-35; Zener Voltage Nom Nte Electronics
33K1355
Diode, Zener, 120V, 0.5W, Do-35; Zener Voltage Nom Nte Electronics 33K1355
DIODE, ZENER, 120V, 0.5W, DO-35; Zener Voltage Nom:120V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 120V, 0.5W, DO-35; Zener Voltage Nom:120V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number NTE5052A 33K1355
Product Name Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 120V, 0.5W, Do-35; Zener Voltage Nom Nte Electronics
Life Cycle Stage Active
Package DO-35; DO-35 DO-35; DO-35
VZ 120 volts
ZZT 900 ohms
Unlock Full Specs
to access all available technical data