Win Source Part Number: 1081657-NTE5015SM
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bag
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mV
Voltage - Zener (Nom) (Vz): 7.5 V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8541.10.0050
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE5015SM
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1081657-NTE5015SM |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single |
| Package | TO-236-3, SC-59, SOT-23-3 |