DIODE ZENER 6.2V 500 MV DO35
Axial Leaded Zener Diode, DO35 Package, 20 mA Test Current, 500 maw, -65 to 200°C
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | NTE5013A | 70215704 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | ZENER DIODE - 6.2V 1/2W 5% DO-35 |
| Life Cycle Stage | Active | |
| Package | DO-35; DO-35 | DO-35 |
| VZ | 6.2 volts | |
| ZZT | 7 ohms |