NTE Electronics, Inc. Discrete Semiconductor Products - Diodes - Zener - Single NTE5010SM

Description
Win Source Part Number: 1081656-NTE5010SM Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bag Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mV Voltage - Zener (Nom) (Vz): 5.1 V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8541.10.0050 Mfr: NTE Electronics, Inc Other Names: 2368-NTE5010SM RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1081656-NTE5010SM Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bag Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mV Voltage - Zener (Nom) (Vz): 5.1 V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8541.10.0050 Mfr: NTE Electronics, Inc Other Names: 2368-NTE5010SM RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1081656-NTE5010SM - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1081656-NTE5010SM
Discrete Semiconductor Products - Diodes - Zener - Single 1081656-NTE5010SM
Win Source Part Number: 1081656-NTE5010SM Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bag Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mV Voltage - Zener (Nom) (Vz): 5.1 V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8541.10.0050 Mfr: NTE Electronics, Inc Other Names: 2368-NTE5010SM RoHS Status: RoHS non-compliant

Win Source Part Number: 1081656-NTE5010SM
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bag
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mV
Voltage - Zener (Nom) (Vz): 5.1 V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
HTSUS: 8541.10.0050
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE5010SM
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1081656-NTE5010SM
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4486 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1219476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4730A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers