Axial Leaded Zener Diode, DO35 Package, 20 mA Test Current, 500 maw, -65 to +200°C
DIODE ZENER 4.7V 500 MV DO35
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 70215966 | NTE5009A |
| Product Name | ZENER DIODE - 4.7V 1/2W 5% DO-35 | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-35 | DO-35; DO-35 |
| PD | 500 milliwatts | |
| IR | 20 mA | |
| Tj | -65 to ? C (-85 to ? F) | -65 to 200 C (-85 to 392 F) |